NSI Industries LLC Safety Visual Sign DSS-6

Description
RECTANGULAR TYPE SELF-STICKING POLYESTER MATERIAL 14 INCH 10 INCH 25 STANDARD PACKAGE DANGER, HIGH VOLTAGE-KEEP OUT LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR DSS MODEL
Datasheet
Description
RECTANGULAR TYPE SELF-STICKING POLYESTER MATERIAL 14 INCH 10 INCH 25 STANDARD PACKAGE DANGER, HIGH VOLTAGE-KEEP OUT LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR DSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Visual Sign - DSS-6 - NSI Industries LLC
Huntersville, NC, USA
Safety Visual Sign
DSS-6
Safety Visual Sign DSS-6
RECTANGULAR TYPE SELF-STICKING POLYESTER MATERIAL 14 INCH 10 INCH 25 STANDARD PACKAGE DANGER, HIGH VOLTAGE-KEEP OUT LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR DSS MODEL
  • RECTANGULAR TYPE
  • SELF-STICKING POLYESTER MATERIAL
  • 14 INCH
  • 10 INCH
  • 25 STANDARD PACKAGE
  • DANGER, HIGH VOLTAGE-KEEP OUT LEGEND
  • MULTIPLE LEGEND COLOR
  • MULTIPLE BACKGROUND COLOR
  • DSS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Safety Labels and Signs
Product Number DSS-6
Product Name Safety Visual Sign
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details