NSI Industries LLC Electronic Time Switch DIN100B

Description
7 DAY TYPE 1-7/16 INCH W X 2-7/8 INCH D X 3-1/4 H SIZE 30 MAX. NUMBER OF OPERATIONS UL APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SECURITY SYSTEM APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING DIN RAIL/SURFACE MOUNTING 16 AMPERE (RESISTIVE) CURRENT RATING 14 TO 140 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) BATTERY 3 YEAR CUMULATIVE RESERVE POWER TORK[R] BRAND DISPLAY TYPE LCD LITHIUM BATTERY WITH MANUAL OVERRIDE FEATURE DIN MODEL
Datasheet
Description
7 DAY TYPE 1-7/16 INCH W X 2-7/8 INCH D X 3-1/4 H SIZE 30 MAX. NUMBER OF OPERATIONS UL APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SECURITY SYSTEM APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING DIN RAIL/SURFACE MOUNTING 16 AMPERE (RESISTIVE) CURRENT RATING 14 TO 140 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) BATTERY 3 YEAR CUMULATIVE RESERVE POWER TORK[R] BRAND DISPLAY TYPE LCD LITHIUM BATTERY WITH MANUAL OVERRIDE FEATURE DIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DIN100B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DIN100B
Electronic Time Switch DIN100B
7 DAY TYPE 1-7/16 INCH W X 2-7/8 INCH D X 3-1/4 H SIZE 30 MAX. NUMBER OF OPERATIONS UL APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SECURITY SYSTEM APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING DIN RAIL/SURFACE MOUNTING 16 AMPERE (RESISTIVE) CURRENT RATING 14 TO 140 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) BATTERY 3 YEAR CUMULATIVE RESERVE POWER TORK[R] BRAND DISPLAY TYPE LCD LITHIUM BATTERY WITH MANUAL OVERRIDE FEATURE DIN MODEL
  • 7 DAY TYPE
  • 1-7/16 INCH W X 2-7/8 INCH D X 3-1/4 H SIZE
  • 30 MAX. NUMBER OF OPERATIONS
  • UL APPROVAL
  • INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SECURITY SYSTEM APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • DIN RAIL/SURFACE MOUNTING
  • 16 AMPERE (RESISTIVE) CURRENT RATING
  • 14 TO 140 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • BATTERY 3 YEAR CUMULATIVE RESERVE POWER
  • TORK[R] BRAND
  • DISPLAY TYPE LCD
  • LITHIUM BATTERY
  • WITH MANUAL OVERRIDE FEATURE
  • DIN MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DIN100B
Product Name Electronic Time Switch
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
Display Type LCD
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 2314121 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Direction Down Count; Down
View Details
Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details