NSI Industries LLC Electronic Time Switch DGM100A

Description
365/7 DAY TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING SPDT, MOMENTARY SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGM MODEL
Datasheet
Description
365/7 DAY TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING SPDT, MOMENTARY SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DGM100A - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DGM100A
Electronic Time Switch DGM100A
365/7 DAY TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING SPDT, MOMENTARY SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGM MODEL
  • 365/7 DAY TYPE
  • 56 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING
  • 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING
  • SPDT, MOMENTARY SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DGM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DGM100A
Product Name Electronic Time Switch
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 7204397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details