NSI Industries LLC Standard Tie CTP-300

Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL, RED, YELLOW, GREEN, BLUE COLOR 4/8 INCH 0.13 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 18/40 LB TENSILE STRENGTH 0.875 TO 2.125 INCH BUNDLE DIAMETER THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING CTP MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL, RED, YELLOW, GREEN, BLUE COLOR 4/8 INCH 0.13 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 18/40 LB TENSILE STRENGTH 0.875 TO 2.125 INCH BUNDLE DIAMETER THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING CTP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CTP-300 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
CTP-300
Standard Tie CTP-300
SELF-LOCKING TYPE NYLON MATERIAL NATURAL, RED, YELLOW, GREEN, BLUE COLOR 4/8 INCH 0.13 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 18/40 LB TENSILE STRENGTH 0.875 TO 2.125 INCH BUNDLE DIAMETER THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING CTP MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL, RED, YELLOW, GREEN, BLUE COLOR
  • 4/8 INCH
  • 0.13 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 18/40 LB TENSILE STRENGTH
  • 0.875 TO 2.125 INCH BUNDLE DIAMETER
  • THICKNESS 0.049 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • CTP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number CTP-300
Product Name Standard Tie
Color Natural, Red, Yellow, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details