NSI Industries LLC Compression Cable Lug CAL10

Description
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG SOLID ALUMINUM/COPPER, 1/0 AWG STRANDED ALUMINUM/COPPER, 1/0 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
Datasheet
Description
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG SOLID ALUMINUM/COPPER, 1/0 AWG STRANDED ALUMINUM/COPPER, 1/0 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CAL10 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
CAL10
Compression Cable Lug CAL10
EC GRADE ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER/COMP ACT CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG SOLID ALUMINUM/COPPER, 1/0 AWG STRANDED ALUMINUM/COPPER, 1/0 AWG COMPACT CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.84/18/324/TX/76/11 A/249 DIE INDEX 1 PAD HOLE(S) STANDARD PACKAGE 12 PER CARTON CAL MODEL
  • EC GRADE ALUMINUM MATERIAL
  • RED COLOR
  • ALUMINUM/COPPER/COMPACT CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2/0 AWG SOLID ALUMINUM/COPPER, 1/0 AWG STRANDED ALUMINUM/COPPER, 1/0 AWG COMPACT CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 0.84/18/324/TX/76/11A/249 DIE INDEX
  • 1 PAD HOLE(S)
  • STANDARD PACKAGE 12 PER CARTON
  • CAL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number CAL10
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details