NSI Industries LLC Splice Connector B16

Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.591 INCH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.591 INCH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B16 - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B16
Splice Connector B16
BUTT TYPE ELECTRO TIN PLATED COPPER MATERIAL SILVER COLOR 0.591 INCH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON-INSULATED INSULATION TYPE MINITERMS BRAND B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER MATERIAL
  • SILVER COLOR
  • 0.591 INCH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • NON-INSULATED INSULATION TYPE
  • MINITERMS BRAND
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B16
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details