NSI Industries LLC Splice Connector B16-N

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL BLUE COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.063 INCH BARREL INNER DIAMETER 0.161 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL BLUE COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.063 INCH BARREL INNER DIAMETER 0.161 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B16-N - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B16-N
Splice Connector B16-N
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL BLUE COLOR 1.024 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.063 INCH BARREL INNER DIAMETER 0.161 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, NYLON MATERIAL
  • BLUE COLOR
  • 1.024 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.063 INCH BARREL INNER DIAMETER
  • 0.161 INCH BARREL OUTER DIAMETER
  • MINITERMS BRAND
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B16-N
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details