NSI Industries LLC Splice Connector B12-N

Description
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL YELLOW COLOR 1.102 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet
Description
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL YELLOW COLOR 1.102 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B12-N - NSI Industries LLC
Huntersville, NC, USA
Splice Connector
B12-N
Splice Connector B12-N
BUTT TYPE ELECTRO TIN PLATED COPPER, NYLON MATERIAL YELLOW COLOR 1.102 INCH 0.591 INCH BARREL LENGTH UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE 0.142 INCH BARREL INNER DIAMETER 0.256 INCH BARREL OUTER DIAMETER MINITERMS BRAND B MODEL
  • BUTT TYPE
  • ELECTRO TIN PLATED COPPER, NYLON MATERIAL
  • YELLOW COLOR
  • 1.102 INCH
  • 0.591 INCH BARREL LENGTH
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • NYLON INSULATED INSULATION TYPE
  • 0.142 INCH BARREL INNER DIAMETER
  • 0.256 INCH BARREL OUTER DIAMETER
  • MINITERMS BRAND
  • B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number B12-N
Product Name Splice Connector
Terminal Type Butt Terminal; Splice Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers