NSI Industries LLC Meter/Tester Modular Clip ATC-2R

Description
ALLIGATOR CLIP WITH MOLDED HANDLE TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE RED INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 TERMINAL SIZE 2 INCH WIRE SIZE 22 TO 14 AWG ATC MODEL
Datasheet
Description
ALLIGATOR CLIP WITH MOLDED HANDLE TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE RED INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 TERMINAL SIZE 2 INCH WIRE SIZE 22 TO 14 AWG ATC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter/Tester Modular Clip - ATC-2R - NSI Industries LLC
Huntersville, NC, USA
Meter/Tester Modular Clip
ATC-2R
Meter/Tester Modular Clip ATC-2R
ALLIGATOR CLIP WITH MOLDED HANDLE TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE RED INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 TERMINAL SIZE 2 INCH WIRE SIZE 22 TO 14 AWG ATC MODEL
  • ALLIGATOR CLIP WITH MOLDED HANDLE TYPE
  • AUTO, MARINE, TEST CONNECTION USED ON
  • 100 PER CARTON STANDARD PACKAGE
  • RED INSULATION COLOR
  • MINITERMS BRAND
  • NUMBER OF TERMINALS 1
  • TERMINAL SIZE 2 INCH
  • WIRE SIZE 22 TO 14 AWG
  • ATC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire and Cable Clips
Product Number ATC-2R
Product Name Meter/Tester Modular Clip
Type Alligator Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2209403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.484 inch (12.3 mm)
Material Polyamide 66
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details