NSI Industries LLC METER/TESTER MODULAR CLIP ATC-1R

Description
2 INCH SIZE AUTO, MARINE AND TEST CONNECTION USED ON UL (CANADA AND US) APPROVAL 10 PER BAG, 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL SILVER INSULATION COLOR MINITERMS BRAND COLOR RED/BLACK ATC MODEL
Datasheet
Description
2 INCH SIZE AUTO, MARINE AND TEST CONNECTION USED ON UL (CANADA AND US) APPROVAL 10 PER BAG, 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL SILVER INSULATION COLOR MINITERMS BRAND COLOR RED/BLACK ATC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METER/TESTER MODULAR CLIP - ATC-1R - NSI Industries LLC
Huntersville, NC, USA
METER/TESTER MODULAR CLIP
ATC-1R
METER/TESTER MODULAR CLIP ATC-1R
2 INCH SIZE AUTO, MARINE AND TEST CONNECTION USED ON UL (CANADA AND US) APPROVAL 10 PER BAG, 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL SILVER INSULATION COLOR MINITERMS BRAND COLOR RED/BLACK ATC MODEL
  • 2 INCH SIZE
  • AUTO, MARINE AND TEST CONNECTION USED ON
  • UL (CANADA AND US) APPROVAL
  • 10 PER BAG, 100 PER CARTON STANDARD PACKAGE
  • VINYL INSULATION MATERIAL
  • SILVER INSULATION COLOR
  • MINITERMS BRAND
  • COLOR RED/BLACK
  • ATC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire and Cable Clips
Product Number ATC-1R
Product Name METER/TESTER MODULAR CLIP
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 2269010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Nylon Cable Clamp - 7625 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers