NSI Industries LLC Compression Cable Lug AL250-48

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RED COLOR 3.5 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 13/324/71 DIE INDEX 1.31 INCH L X 1.26 INCH W X 0.32 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.92 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL RED COLOR 3.5 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 13/324/71 DIE INDEX 1.31 INCH L X 1.26 INCH W X 0.32 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.92 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL250-48 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL250-48
Compression Cable Lug AL250-48
ELECTRO TIN PLATED ALUMINUM MATERIAL RED COLOR 3.5 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 13/324/71 DIE INDEX 1.31 INCH L X 1.26 INCH W X 0.32 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.92 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • RED COLOR
  • 3.5 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 13/324/71 DIE INDEX
  • 1.31 INCH L X 1.26 INCH W X 0.32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.59 INCH
  • OUTER DIAMETER 0.92 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL250-48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data