NSI Industries LLC Standard Tie 850

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 850 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
850
Standard Tie 850
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 0.189 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.94 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet
Standard Tie - 850 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
850
Standard Tie 850
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 0.189 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.94 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 850
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details