NSI Industries LLC Standard Tie 850-R

Description
BENT TAIL, RELEASABLE, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.21 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING R MODEL
Datasheet
Description
BENT TAIL, RELEASABLE, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.21 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 850-R - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
850-R
Standard Tie 850-R
BENT TAIL, RELEASABLE, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.21 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING R MODEL
  • BENT TAIL, RELEASABLE, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 0.21 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.053 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • R MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 850-R
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-039 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details