NSI Industries LLC Standard Tie 8400-SB

Description
NYLON 66 MATERIAL BLACK COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 POUND TENSILE STRENGTH 2.125 INCH BUNDLE DIAMETER STAINLESS STEEL BARB CLIP MATERIAL CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.049 INCH LOCK MECHANISM STEEL BARB MAXIMUM CABLE SIZE 8 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING SB MODEL
Datasheet
Description
NYLON 66 MATERIAL BLACK COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 POUND TENSILE STRENGTH 2.125 INCH BUNDLE DIAMETER STAINLESS STEEL BARB CLIP MATERIAL CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.049 INCH LOCK MECHANISM STEEL BARB MAXIMUM CABLE SIZE 8 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 8400-SB - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
8400-SB
Standard Tie 8400-SB
NYLON 66 MATERIAL BLACK COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 POUND TENSILE STRENGTH 2.125 INCH BUNDLE DIAMETER STAINLESS STEEL BARB CLIP MATERIAL CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.049 INCH LOCK MECHANISM STEEL BARB MAXIMUM CABLE SIZE 8 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING SB MODEL
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 8 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 POUND TENSILE STRENGTH
  • 2.125 INCH BUNDLE DIAMETER
  • STAINLESS STEEL BARB CLIP MATERIAL
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT
  • THICKNESS 0.049 INCH
  • LOCK MECHANISM STEEL BARB
  • MAXIMUM CABLE SIZE 8 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • HUMIDITY 50 PERCENT
  • APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 8400-SB
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-066 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details