NSI Industries LLC Standard Tie 840-3

Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL ORANGE COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 840 MODEL
Datasheet
Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL ORANGE COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 840-3 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
840-3
Standard Tie 840-3
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL ORANGE COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 840 MODEL
  • 1-PIECE, BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 8 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2.06 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.049 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 840 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 840-3
Product Name Standard Tie
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details