NSI Industries LLC Standard Tie 818X

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.095 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.095 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 818X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
818X
Standard Tie 818X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 8 INCH 0.095 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 0.095 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2.06 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 818X
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-218 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details