NSI Industries LLC Standard Tie 8180

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 8180 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
8180
Standard Tie 8180
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 8 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2.06 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 8180
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details