NSI Industries LLC Mechanical Cable Lug 800T-3

Description
STACKED SET SCREW TYPE ALUMINUM MATERIAL 4.91 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 0.41 INCH STUD SIZE 2.34 INCH L X 2.63 INCH W X 0.75 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet
Description
STACKED SET SCREW TYPE ALUMINUM MATERIAL 4.91 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 0.41 INCH STUD SIZE 2.34 INCH L X 2.63 INCH W X 0.75 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 800T-3 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
800T-3
Mechanical Cable Lug 800T-3
STACKED SET SCREW TYPE ALUMINUM MATERIAL 4.91 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3 CONDUCTOR(S) 0.41 INCH STUD SIZE 2.34 INCH L X 2.63 INCH W X 0.75 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C 800 MODEL
  • STACKED SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 4.91 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 0.41 INCH STUD SIZE
  • 2.34 INCH L X 2.63 INCH W X 0.75 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • 800 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 800T-3
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details