NSI Industries LLC Electronic Time Switch 8001-O

Description
24 HR TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE UL, CSA APPROVAL DUTY CYCLING, VENTILATING FANS, PUMPING, IRRIGATION, PROCESS CONTROL, LABORATORY EXPERIMENTS APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 8000 MODEL
Datasheet
Description
24 HR TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE UL, CSA APPROVAL DUTY CYCLING, VENTILATING FANS, PUMPING, IRRIGATION, PROCESS CONTROL, LABORATORY EXPERIMENTS APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - 8001-O - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
8001-O
Electronic Time Switch 8001-O
24 HR TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE UL, CSA APPROVAL DUTY CYCLING, VENTILATING FANS, PUMPING, IRRIGATION, PROCESS CONTROL, LABORATORY EXPERIMENTS APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3 ENCLOSURE 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING 3/4 HP AT 120 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 8000 MODEL
  • 24 HR TYPE
  • METAL MATERIAL
  • 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE
  • UL, CSA APPROVAL
  • DUTY CYCLING, VENTILATING FANS, PUMPING, IRRIGATION, PROCESS CONTROL, LABORATORY EXPERIMENTS APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 3 ENCLOSURE
  • 20 AMPERE AT 120/240/480 VAC (RESISTIVE) CURRENT RATING
  • 3/4 HP AT 120 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 8000 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number 8001-O
Product Name Electronic Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electronic
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 390765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details