NSI Industries LLC Specialty Pushbutton Switch 76065PS

Description
SPST, NO CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE PLASTIC BUTTON TYPE 760 MODEL
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE PLASTIC BUTTON TYPE 760 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 76065PS - NSI Industries LLC
Huntersville, NC, USA
Specialty Pushbutton Switch
76065PS
Specialty Pushbutton Switch 76065PS
SPST, NO CONTACT CONFIGURATION MAINTAINED OFF/MOMENTARY ON OPERATION TYPE UL, CSA APPROVAL MOTOR EQUIPMENT CONTROL APPLICATION 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SCREW TERMINAL TYPE PLASTIC BUTTON TYPE 760 MODEL
  • SPST, NO CONTACT CONFIGURATION
  • MAINTAINED OFF/MOMENTARY ON OPERATION TYPE
  • UL, CSA APPROVAL
  • MOTOR EQUIPMENT CONTROL APPLICATION
  • 125 VAC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SCREW TERMINAL TYPE
  • PLASTIC BUTTON TYPE
  • 760 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Pushbutton Switches
Product Number 76065PS
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Tactile Switches - 486-1933-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details