NSI Industries LLC Standard Tie 750-P

Description
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.139 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 7 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 750 MODEL
Datasheet
Description
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.139 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 7 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 750-P - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
750-P
Standard Tie 750-P
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.139 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 7 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 750 MODEL
  • SELF-EXTINGUISHING TYPE
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 7.5 INCH
  • 0.139 INCH
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 7 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 750 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 750-P
Product Name Standard Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-291 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details