NSI Industries LLC Standard Tie 750-3

Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL ORANGE COLOR 7.5 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.81 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 7 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 750 MODEL
Datasheet
Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL ORANGE COLOR 7.5 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.81 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 7 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 750-3 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
750-3
Standard Tie 750-3
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL ORANGE COLOR 7.5 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.81 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 7 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 750 MODEL
  • 1-PIECE, BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 7.5 INCH
  • 0.189 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.81 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 7 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 750 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 750-3
Product Name Standard Tie
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 428594 - RS Components, Ltd.
Specs
Color Beige
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details