NSI Industries LLC Electronic Time Switch 7200Z-30

Description
NORYL MATERIAL UL, CSA APPROVAL PARKING LOTS, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING DPST SWITCH TYPE 7000Z MODEL
Datasheet
Description
NORYL MATERIAL UL, CSA APPROVAL PARKING LOTS, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING DPST SWITCH TYPE 7000Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - 7200Z-30 - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
7200Z-30
Electronic Time Switch 7200Z-30
NORYL MATERIAL UL, CSA APPROVAL PARKING LOTS, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING DPST SWITCH TYPE 7000Z MODEL
  • NORYL MATERIAL
  • UL, CSA APPROVAL
  • PARKING LOTS, WALKWAYS, OUTDOOR SIGNAGE, WINDOW DISPLAYS, CANOPY LIGHTING, LANDSCAPE LIGHTING APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120/277 VAC (INDUCTIVE) CURRENT RATING
  • 1000 VA AT 120 TO 277 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • DPST SWITCH TYPE
  • 7000Z MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number 7200Z-30
Product Name Electronic Time Switch
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 271388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-10Days, 240V; Product Range Finder - 08X7290 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details