NSI Industries LLC In Wall Electronic Time Switch 711A

Description
WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL PORCH/PATIO, DOORWAY, POOL, OUTDOOR SECURITY LIGHTING APPLICATION 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING 1250 W AT 125 VAC (TUNGSTEN), 1/2 HP AT 125 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE 24 HR TIMING RANGE WIRE SIZE 14 AWG
Datasheet
Description
WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL PORCH/PATIO, DOORWAY, POOL, OUTDOOR SECURITY LIGHTING APPLICATION 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING 1250 W AT 125 VAC (TUNGSTEN), 1/2 HP AT 125 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE 24 HR TIMING RANGE WIRE SIZE 14 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - 711A - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
711A
In Wall Electronic Time Switch 711A
WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL PORCH/PATIO, DOORWAY, POOL, OUTDOOR SECURITY LIGHTING APPLICATION 125 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING 1250 W AT 125 VAC (TUNGSTEN), 1/2 HP AT 125 VAC (MOTOR) POWER RATING 32 TO 104 DEG F OPERATING TEMPERATURE 24 HR TIMING RANGE WIRE SIZE 14 AWG
  • WHITE FINISH
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • PORCH/PATIO, DOORWAY, POOL, OUTDOOR SECURITY LIGHTING APPLICATION
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING
  • 1250 W AT 125 VAC (TUNGSTEN), 1/2 HP AT 125 VAC (MOTOR) POWER RATING
  • 32 TO 104 DEG F OPERATING TEMPERATURE
  • 24 HR TIMING RANGE
  • WIRE SIZE 14 AWG
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number 711A
Product Name In Wall Electronic Time Switch
Operating Temperature 32 to 104 F (0 to 40 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8493848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder - 08X7299 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details