NSI Industries LLC Mechanical Cable Lug 600T

Description
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 3.18 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.93 INCH LENGTH X 1.38 INCH WIDTH X 0.38 INCH THICK PAD SIZE 3/8 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 550 INCH-POUND MOUNTING HOLE DIAMETER 0.406 INCH HEIGHT 1.51 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 6 T MODEL
Datasheet
Description
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 3.18 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.93 INCH LENGTH X 1.38 INCH WIDTH X 0.38 INCH THICK PAD SIZE 3/8 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 550 INCH-POUND MOUNTING HOLE DIAMETER 0.406 INCH HEIGHT 1.51 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 6 T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 600T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
600T
Mechanical Cable Lug 600T
SET SCREW TYPE ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL 3.18 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486A/B APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1.93 INCH LENGTH X 1.38 INCH WIDTH X 0.38 INCH THICK PAD SIZE 3/8 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE VOLTAGE RATING 600 VOLT TORQUE 550 INCH-POUND MOUNTING HOLE DIAMETER 0.406 INCH HEIGHT 1.51 INCH TEMPERATURE RATING 90 DEG F PACKAGING QUANTITY 6 T MODEL
  • SET SCREW TYPE
  • ELECTRO-TIN PLATED 6061T-6 ALUMINUM ALLOY MATERIAL
  • 3.18 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 486A/B APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1.93 INCH LENGTH X 1.38 INCH WIDTH X 0.38 INCH THICK PAD SIZE
  • 3/8 INCH INTERNAL HEX PRESSURE SCREW SCREW TYPE
  • VOLTAGE RATING 600 VOLT
  • TORQUE 550 INCH-POUND
  • MOUNTING HOLE DIAMETER 0.406 INCH
  • HEIGHT 1.51 INCH
  • TEMPERATURE RATING 90 DEG F
  • PACKAGING QUANTITY 6
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 600T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details