NSI Industries LLC Standard Tie 5400X

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 6.3 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.32 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 5 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 6.3 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.32 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 5 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 5400X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
5400X
Standard Tie 5400X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 6.3 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.32 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 5 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 6.3 INCH
  • 0.181 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.32 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 5 INCH
  • THICKNESS 0.049 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 5400X
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details