NSI Industries LLC Standard Tie 530-1

Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BROWN COLOR 5.6 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 5 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 530 MODEL
Datasheet
Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BROWN COLOR 5.6 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 5 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 530 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 530-1 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
530-1
Standard Tie 530-1
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BROWN COLOR 5.6 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 30 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 5 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 530 MODEL
  • 1-PIECE, BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BROWN COLOR
  • 5.6 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 30 LB TENSILE STRENGTH
  • 1.3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 5 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 530 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 530-1
Product Name Standard Tie
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers