NSI Industries LLC Standard Tie 48175

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 48 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 48 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 48175 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
48175
Standard Tie 48175
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 48 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 15 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 48 INCH
  • 0.345 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 15 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.09 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 48175
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160995-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 16.93 inch (430 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details