NSI Industries LLC Standard Tie 418X

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.095 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.80 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 418 MODEL
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.095 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.80 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 418 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 418X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
418X
Standard Tie 418X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.095 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.80 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 418 MODEL
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 0.095 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.80 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 418 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 418X
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-608687-0 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details