NSI Industries LLC Mechanical Cable Lug 4/0TC

Description
COPPER MATERIAL 1.95 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.39 INCH STUD SIZE 0.812 INCH W X 0.128 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
Datasheet
Description
COPPER MATERIAL 1.95 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.39 INCH STUD SIZE 0.812 INCH W X 0.128 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 4/0TC - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
4/0TC
Mechanical Cable Lug 4/0TC
COPPER MATERIAL 1.95 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.39 INCH STUD SIZE 0.812 INCH W X 0.128 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C TC MODEL
  • COPPER MATERIAL
  • 1.95 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 0.39 INCH STUD SIZE
  • 0.812 INCH W X 0.128 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • TC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 4/0TC
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details