NSI Industries LLC Standard Tie 36175

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 36 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 36 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 36 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 36 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 36175 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
36175
Standard Tie 36175
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 36 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 36 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 36 INCH
  • 0.345 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 11 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 36 INCH
  • THICKNESS 0.09 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 36175
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers