NSI Industries LLC Mechanical Cable Lug 300TP

Description
2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.437 INCH STUD SIZE 0.984 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 24 PER CARTON 300TP MODEL
Datasheet
Description
2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.437 INCH STUD SIZE 0.984 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 24 PER CARTON 300TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 300TP - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
300TP
Mechanical Cable Lug 300TP
2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 0.437 INCH STUD SIZE 0.984 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 24 PER CARTON 300TP MODEL
  • 2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 0.437 INCH STUD SIZE
  • 0.984 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 24 PER CARTON
  • 300TP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 300TP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details