NSI Industries LLC Mechanical Cable Lug 300T

Description
SET SCREW TYPE ALUMINUM MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.328 INCH STUD SIZE 1 INCH L X 0.88 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.328 INCH STUD SIZE 1 INCH L X 0.88 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 300T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
300T
Mechanical Cable Lug 300T
SET SCREW TYPE ALUMINUM MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.328 INCH STUD SIZE 1 INCH L X 0.88 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 2 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.328 INCH STUD SIZE
  • 1 INCH L X 0.88 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 300T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2623.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers