NSI Industries LLC Standard Tie 282500

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 28.75 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 28 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 28.75 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 28 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 282500 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
282500
Standard Tie 282500
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 28.75 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 8.88 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 28 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 28.75 INCH
  • 0.5 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 8.88 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 28 INCH
  • THICKNESS 0.086 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 282500
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-272 - TE Connectivity
Specs
Material Stainless Steel
Length 24.02 inch (610 mm)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details