NSI Industries LLC Standard Tie 241750

Description
SELF-LOCKING HEAD TYPE NYLON 66 MATERIAL BLACK COLOR 24 INCH 0.315 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 POUND TENSILE STRENGTH 7.25 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.09 INCH MAXIMUM CABLE SIZE 24 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
Datasheet
Description
SELF-LOCKING HEAD TYPE NYLON 66 MATERIAL BLACK COLOR 24 INCH 0.315 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 POUND TENSILE STRENGTH 7.25 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.09 INCH MAXIMUM CABLE SIZE 24 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 241750 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
241750
Standard Tie 241750
SELF-LOCKING HEAD TYPE NYLON 66 MATERIAL BLACK COLOR 24 INCH 0.315 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 POUND TENSILE STRENGTH 7.25 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.09 INCH MAXIMUM CABLE SIZE 24 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
  • SELF-LOCKING HEAD TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 24 INCH
  • 0.315 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 175 POUND TENSILE STRENGTH
  • 7.25 INCH BUNDLE DIAMETER
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT
  • THICKNESS 0.09 INCH
  • MAXIMUM CABLE SIZE 24 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • HUMIDITY 50 PERCENT
  • APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 241750
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details