NSI Industries LLC Standard Tie 24175

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 24 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.14 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 24 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 24 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.14 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 24 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 24175 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
24175
Standard Tie 24175
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 24 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 7.14 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 24 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 24 INCH
  • 0.345 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 7.14 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 24 INCH
  • THICKNESS 0.09 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 24175
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details