NSI Industries LLC Mechanical Cable Lug 2-800T

Description
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 2 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.88 INCH L X 2.75 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 2 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.88 INCH L X 2.75 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 2-800T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
2-800T
Mechanical Cable Lug 2-800T
SET SCREW TYPE ALUMINUM MATERIAL 3.25 INCH OVERALL LENGTH 300 KCMIL MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 2 CONDUCTOR(S) 0.531 INCH STUD SIZE 1.88 INCH L X 2.75 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 3.25 INCH OVERALL LENGTH
  • 300 KCMIL MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 2 CONDUCTOR(S)
  • 0.531 INCH STUD SIZE
  • 1.88 INCH L X 2.75 INCH W X 0.44 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 2-800T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 102107-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Posts - 1796929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details