NSI Industries LLC Mechanical Cable Lug 2/0T

Description
SET SCREW TYPE ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.265 INCH STUD SIZE 0.85 INCH L X 0.63 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet
Description
SET SCREW TYPE ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.265 INCH STUD SIZE 0.85 INCH L X 0.63 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 2/0T - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
2/0T
Mechanical Cable Lug 2/0T
SET SCREW TYPE ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.265 INCH STUD SIZE 0.85 INCH L X 0.63 INCH W X 0.19 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C T MODEL
  • SET SCREW TYPE
  • ALUMINUM MATERIAL
  • 1.47 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.265 INCH STUD SIZE
  • 0.85 INCH L X 0.63 INCH W X 0.19 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/16 INCH HEX SOCKET SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 2/0T
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Terminals - Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Bootlace Ferrules - 1787307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details