NSI Industries LLC Standard Tie 15250

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 15 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 4.37 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 15 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 15 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 4.37 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 15 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 15250 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
15250
Standard Tie 15250
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 15 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 4.37 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 15 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 15 INCH
  • 0.5 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 4.37 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 15 INCH
  • THICKNESS 0.086 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 15250
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details