NSI Industries LLC Standard Tie 1450

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1450 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1450
Standard Tie 1450
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14.1 INCH
  • 0.187 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4.07 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1450
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details