NSI Industries LLC Mounting Hole Tie 141200MH

Description
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 15.5 INCH 0.31 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 15.5 INCH 0.31 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 141200MH - NSI Industries LLC
Huntersville, NC, USA
Mounting Hole Tie
141200MH
Mounting Hole Tie 141200MH
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 15.5 INCH 0.31 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 15.5 INCH
  • 0.31 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.076 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING, OUTDOOR
  • MH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 141200MH
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details