NSI Industries LLC Mounting Hole Tie 1150MH

Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.75 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, INDOOR MH MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.75 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, INDOOR MH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 1150MH - NSI Industries LLC
Huntersville, NC, USA
Mounting Hole Tie
1150MH
Mounting Hole Tie 1150MH
SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.75 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, INDOOR MH MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11.75 INCH
  • 0.18 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 11 INCH
  • THICKNESS 0.053 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING, INDOOR
  • MH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1150MH
Product Name Mounting Hole Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 4-160974-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.01 inch (178 mm)
View Details
2 suppliers