NSI Industries LLC Standard Tie 11500

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.125 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.125 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 11500 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
11500
Standard Tie 11500
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.125 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 11.1 INCH
  • 0.187 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.125 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 11 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 11500
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 3.94 inch (100 mm)
View Details
2 suppliers
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details