NSI Industries LLC Standard Tie 1150

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1150 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1150
Standard Tie 1150
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11.1 INCH
  • 0.187 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2.94 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
Datasheet
Standard Tie - 1150 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1150
Standard Tie 1150
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 11.1 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 2.94 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11.1 INCH
  • 0.187 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 2.94 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1150
Product Name Standard Tie
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160967-2 - TE Connectivity
Specs
Length 3.86 inch (98 mm)
View Details
2 suppliers
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details