NSI Industries LLC Electronic Time Switch 1101-7

Description
24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE UL 917, CSA APPROVAL LIGHTING, PUMPS, SIGNS, AIR CONDITIONING, WATER HEATERS, FANS APPLICATION 347 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING 1000 VA AT 120 VAC (PILOT DUTY), 2000 VA AT 240 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1100 MODEL
Datasheet
Description
24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE UL 917, CSA APPROVAL LIGHTING, PUMPS, SIGNS, AIR CONDITIONING, WATER HEATERS, FANS APPLICATION 347 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING 1000 VA AT 120 VAC (PILOT DUTY), 2000 VA AT 240 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Huntersville, NC, USA
Electronic Time Switch
1101-7
Electronic Time Switch 1101-7
24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE UL 917, CSA APPROVAL LIGHTING, PUMPS, SIGNS, AIR CONDITIONING, WATER HEATERS, FANS APPLICATION 347 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING 1000 VA AT 120 VAC (PILOT DUTY), 2000 VA AT 240 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING -40 TO 165 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1100 MODEL
  • 24 HR TYPE
  • METAL MATERIAL
  • 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE
  • UL 917, CSA APPROVAL
  • LIGHTING, PUMPS, SIGNS, AIR CONDITIONING, WATER HEATERS, FANS APPLICATION
  • 347 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 1 ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE/RESISTIVE), 40 AMPERE AT 120 VAC (TUNGSTEN), 20 AMPERE AT 120 TO 277 VAC (BALLAST/LED DRIVER) CURRENT RATING
  • 1000 VA AT 120 VAC (PILOT DUTY), 2000 VA AT 240 VAC (PILOT DUTY), 2 HP AT 120 VAC, 5 HP AT 240 VAC (MOTOR) POWER RATING
  • -40 TO 165 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 1100 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number 1101-7
Product Name Electronic Time Switch
Operating Temperature -40 to 165 F (-40 to 74 C)
Instrument Type Timer
Technology Electronic
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8493876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details