NSI Industries LLC Neutral/Ground Bar 1030MB

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.385 INCH LENGTH IN INCH 5.385 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 2.25 INCH W X 2.75 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.385 INCH LENGTH IN INCH 5.385 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 2.25 INCH W X 2.75 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 1030MB - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
1030MB
Neutral/Ground Bar 1030MB
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.385 INCH LENGTH IN INCH 5.385 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 2.25 INCH W X 2.75 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 5.385 INCH
  • LENGTH IN INCH 5.385
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 30
  • SIZE 2.25 INCH W X 2.75 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 1030MB
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 815880UPC - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 96 inch (2438 mm)
View Details
Loadcenter Ground Bar Kit - D167-14 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 6.72 inch (171 mm)
View Details
2 suppliers
Neutral/Ground Bar - 1042M - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.51 inch (191 mm)
View Details