NSI Industries LLC Mechanical Cable Lug 1000L2

Description
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON 1000L2 MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON 1000L2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - 1000L2 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
1000L2
Mechanical Cable Lug 1000L2
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 4 PER CARTON 1000L2 MODEL
  • ALUMINUM MATERIAL
  • 4-3/4 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1-3/4 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • STANDARD PACKAGE 4 PER CARTON
  • 1000L2 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number 1000L2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details