NResearch Inert Piping Manifold FITM219

Description
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.
Datasheet
Description
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inert Piping Manifold - FITM219 - NResearch
West Caldwell, NJ, United States
Inert Piping Manifold
FITM219
Inert Piping Manifold FITM219
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.

NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Manifolds and Manifold Systems
Product Number FITM219
Product Name Inert Piping Manifold
Application General Purpose
Supply 18
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - CPE10-3/2-PRS-1/4-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Manifold Bases, Sub-Bases & End Bases - 2031443 - RS Components, Ltd.
Specs
Application Manifold strip
Size 1/4"; 1/4in
Body Material Aluminum; Wrought Aluminium Alloy
View Details