26084-16 is a double-sided rear mount manifold for 16 valves, featuring #10-32 UNF-2B threaded ports on the mounting side and mounting holes with a 0.203 inch diameter through the body. The manifold measures 7.000 inches in length and 6.375 inches in mounting distance. A cover plate is available for unused stations.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 26084-16 |
| Product Name | ES, ESO Valve Manifold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |