NResearch Inline 4 x 2-Way Valve-Closed 360T082

Description
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.
Description
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.

Suppliers

Company
Product
Description
Supplier Links
Inline 4 x 2-Way Valve-Closed - 360T082 - NResearch
West Caldwell, NJ, United States
Inline 4 x 2-Way Valve-Closed
360T082
Inline 4 x 2-Way Valve-Closed 360T082
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.

NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.

Supplier's Site

Technical Specifications

  NResearch
Product Category Manifolds and Manifold Systems
Product Number 360T082
Product Name Inline 4 x 2-Way Valve-Closed
Application General Purpose
Valve Power 24VDC
Valve Actuation Solenoid
Outlet 4
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Connection block - CPE10-PRS-1/4-10-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details